LM2775EVM
LM2775EVM
Active
Description:  EVAL BOARD FOR LM2775
Manufacturer:  Texas Instruments
Datasheet:   LM2775EVM Datasheet
History Price: $58.8
In Stock: 16800
LM2775EVM vs LM27403EVM
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.2V
Current - Output
200mA
25A
Voltage - Input
2.7V ~ 5.5V
3V ~ 20V
Regulator Topology
Boost
Buck
Frequency - Switching
2MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2775
LM27403
Power - Output
-
-