LM27762EVM
LM27762EVM
Active
Description:  EVALUATION MODULE
Manufacturer:  Texas Instruments
Datasheet:   LM27762EVM Datasheet
History Price: $58.8
In Stock: 49600
LM27762EVM vs LM2852Y-1.8EVAL
Series
-
SIMPLE SWITCHER?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down with LDO
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
?.8V ~ ?.2V
1.8V
Current - Output
250mA, 250mA
2A
Voltage - Input
2.7V ~ 5.5V
2.85V ~ 5.5V
Regulator Topology
Inverting
Buck
Frequency - Switching
2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM27762
LM2852
Power - Output
-
-