Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments LM2776EVM
LM2776EVM
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LM2776
Manufacturer:
Texas Instruments
Datasheet:
LM2776EVM Datasheet
History Price: $58.8
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM2776EVM vs LM2852X-3.3EVAL
Part No
LM2776EVM
LM2852X-3.3EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
SIMPLE SWITCHER?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V
Current - Output
200mA
2A
Voltage - Input
2.7V ~ 5.5V
2.85V ~ 5.5V
Regulator Topology
Inverting
Buck
Frequency - Switching
2MHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2776
LM2852
Power - Output
-
-