Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments LM2831XMF EVAL
LM2831XMF EVAL
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LM2831XMF
Manufacturer:
Texas Instruments
Datasheet:
LM2831XMF EVAL Datasheet
History Price: Obsolete
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM2831XMF EVAL vs LM2833ZSDEVAL
Part No
LM2831XMF EVAL
LM2833ZSDEVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 5.5V
1.2V
Current - Output
1.5A
3A
Voltage - Input
3V ~ 5.5V
3V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1.6MHz
3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2831
LM2833
Power - Output
-
-