LM2852X-1.2EVAL
LM2852X-1.2EVAL
Active
Description:  BOARD EVAL LM2852X-1.2
Manufacturer:  Texas Instruments
History Price: $90
In Stock: 27600
LM2852X-1.2EVAL vs LM27403EVM
Series
SIMPLE SWITCHER?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
1.2V
Current - Output
2A
25A
Voltage - Input
2.85V ~ 5.5V
3V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2852
LM27403
Power - Output
-
-