LM2852X-1.8EVAL
LM2852X-1.8EVAL
Active
Description:  BOARD EVAL LM2852X-1.8
Manufacturer:  Texas Instruments
History Price: $90
In Stock: 44000
LM2852X-1.8EVAL vs LM2832ZSD EVAL
Series
SIMPLE SWITCHER?
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
1.8V
Current - Output
2A
2A
Voltage - Input
2.85V ~ 5.5V
3V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2852
LM2832
Power - Output
-
-