LM2853-1.8EVAL
LM2853-1.8EVAL
Obsolete
Description:  BOARD EVAL LM2853-1.8
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 25200
LM2853-1.8EVAL vs LM2831ZMF EVAL
Series
SIMPLE SWITCHER?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
0.6V ~ 5.5V
Current - Output
3A
1.5A
Voltage - Input
3V ~ 5.5V
3V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2853
LM2831
Power - Output
-
-