☰
LM3075EVAL
LM3075EVAL
Obsolete
Description:  BOARD EVAL LM3075
Manufacturer:  Texas Instruments
Datasheet:   LM3075EVAL Datasheet
History Price: Obsolete
In Stock: 5120
LM3075EVAL vs LM34919CQSDEVM
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V
Current - Output
5A
600mA
Voltage - Input
8V ~ 25V
4.5V ~ 24V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM3075
LM34919C-Q1
Power - Output
25 W
-