☰
LM3100EVAL
LM3100EVAL
Active
Description:  BOARD EVAL LM3100
Manufacturer:  Texas Instruments
Datasheet:   LM3100EVAL Datasheet
History Price: $94.8
In Stock: 48240
LM3100EVAL vs LM3485EVAL
Series
SIMPLE SWITCHER?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
1.5A
1A
Voltage - Input
8V ~ 36V
7V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
250kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM3100
LM3485
Power - Output
-
-