☰
LM3263EVM
LM3263EVM
Active
Description:  EVAL BOARD FOR LM3263
Manufacturer:  Texas Instruments
Datasheet:   LM3263EVM Datasheet
History Price: $90
In Stock: 39300
LM3263EVM vs LM34919CQSDEVM
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.4V ~ 3.6V
3.3V
Current - Output
2.5A
600mA
Voltage - Input
2.7V ~ 5.5V
4.5V ~ 24V
Regulator Topology
Buck
Buck
Frequency - Switching
2.7MHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM3263
LM34919C-Q1
Power - Output
-
-