Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ National Semiconductor LM3280TLEV
LM3280TLEV
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LM3280
Manufacturer:
National Semiconductor
Datasheet:
LM3280TLEV Datasheet
History Price: Active
In Stock: 34960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM3280TLEV vs LM3489EVAL
Part No
LM3280TLEV
LM3489EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8 ~ 3.6V, 2.85V, 2.85V, 2.85V
3.3V
Current - Output
500mA, 20mA, 20mA, 20mA
500mA
Voltage - Input
2.7V ~ 5.5V
7V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM3280
LM3489
Power - Output
-
-