☰
LM3280TLEV
LM3280TLEV
Active
Description:  EVAL BOARD FOR LM3280
Manufacturer:  National Semiconductor
Datasheet:   LM3280TLEV Datasheet
History Price: Active
In Stock: 34960
LM3280TLEV vs LM34919CQSDEVM
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8 ~ 3.6V, 2.85V, 2.85V, 2.85V
3.3V
Current - Output
500mA, 20mA, 20mA, 20mA
600mA
Voltage - Input
2.7V ~ 5.5V
4.5V ~ 24V
Regulator Topology
Buck
Buck
Frequency - Switching
2MHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM3280
LM34919C-Q1
Power - Output
-
-