☰
LM3478EVAL
LM3478EVAL
Obsolete
Description:  BOARD EVALUATION LM3478
Manufacturer:  Texas Instruments
Datasheet:   LM3478EVAL Datasheet
History Price: Obsolete
In Stock: 2400
LM3478EVAL vs LM34919CQSDEVM
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
3.3V
Current - Output
1.5A
600mA
Voltage - Input
4.5V ~ 5.5V
4.5V ~ 24V
Regulator Topology
Boost
Buck
Frequency - Switching
1MHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM3478
LM34919C-Q1
Power - Output
-
-