☰
LM5009EVAL
LM5009EVAL
Obsolete
Description:  BOARD EVALUATION LM5009
Manufacturer:  Texas Instruments
Datasheet:   LM5009EVAL Datasheet
History Price: Obsolete
In Stock: 9160
LM5009EVAL vs LM5642EVAL-KIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
10V
1.8V, 3.3V
Current - Output
150mA
7A, 4A
Voltage - Input
12V ~ 95V
4.5V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
240kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM5009
LM5642
Power - Output
-
-