Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments LM5035EVAL
LM5035EVAL
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVALUATION LM5035
Manufacturer:
Texas Instruments
Datasheet:
LM5035EVAL Datasheet
History Price: Obsolete
In Stock: 6160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM5035EVAL vs LM5642EVAL-KIT
Part No
LM5035EVAL
LM5642EVAL-KIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
3.3V
1.8V, 3.3V
Current - Output
30A
7A, 4A
Voltage - Input
36V ~ 75V
4.5V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM5035
LM5642
Power - Output
-
-