☰
LM5071EVAL
LM5071EVAL
Obsolete
Description:  BOARD EVALUATION LM5071
Manufacturer:  Texas Instruments
Datasheet:   LM5071EVAL Datasheet
History Price: Obsolete
In Stock: 23600
LM5071EVAL vs LM5576EVAL
Series
-
SIMPLE SWITCHER?
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
3.3A
3A
Voltage - Input
38V ~ 60V
7V ~ 75V
Regulator Topology
Flyback
Buck
Frequency - Switching
250kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM5071
LM5576
Power - Output
10.89 W
-