☰
LM5115EVAL
LM5115EVAL
Obsolete
Description:  BOARD EVALUATION LM5115
Manufacturer:  Texas Instruments
Datasheet:   LM5115EVAL Datasheet
History Price: Obsolete
In Stock: 10060
LM5115EVAL vs LM5576EVAL
Series
-
SIMPLE SWITCHER?
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2V
5V
Current - Output
9A
3A
Voltage - Input
4.5V ~ 30V
7V ~ 75V
Regulator Topology
Buck
Buck
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM5115
LM5576
Power - Output
-
-