☰
LM5150RUMHDEVM
LM5150RUMHDEVM
Active
Description:  EVAL BOARD FOR LM5150-Q1
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 12160
LM5150RUMHDEVM vs LM5574EVAL
Series
-
SIMPLE SWITCHER?
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
6.8V
5V
Current - Output
1.1A
500mA
Voltage - Input
3.2V ~ 40V
7V ~ 75V
Regulator Topology
Boost
Buck
Frequency - Switching
2.2MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM5150-Q1
LM5574
Power - Output
-
-