Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments LM5150RUMHDEVM
LM5150RUMHDEVM
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LM5150-Q1
Manufacturer:
Texas Instruments
Datasheet:
LM5150RUMHDEVM Datasheet
History Price: $58.8
In Stock: 12160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM5150RUMHDEVM vs LM5576EVAL
Part No
LM5150RUMHDEVM
LM5576EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
SIMPLE SWITCHER?
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
6.8V
5V
Current - Output
1.1A
3A
Voltage - Input
3.2V ~ 40V
7V ~ 75V
Regulator Topology
Boost
Buck
Frequency - Switching
2.2MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM5150-Q1
LM5576
Power - Output
-
-