☰
MAX15000AEVKIT
MAX15000AEVKIT
Obsolete
Description:  EVAL KIT MAX15000A (CURRENT-MODE
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 16960
MAX15000AEVKIT vs MAX15049EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Isolated
3, Non-Isolated
Voltage - Output
-
-
Current - Output
5V, 15V
1.2V, 1.8V, 3.3V
Voltage - Input
1.5A, 100mA
6A, 3A, 3A
Regulator Topology
?6V ~ 72V
5V ~ 16V
Frequency - Switching
Buck
Buck
Board Type
350kHz
500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15000A
MAX15049