Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15000AEVKIT
MAX15000AEVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX15000A (CURRENT-MODE
Manufacturer:
Maxim Integrated
Datasheet:
MAX15000AEVKIT Datasheet
History Price: Obsolete
In Stock: 9540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15000AEVKIT vs MAX17062EVKIT+
Part No
MAX15000AEVKIT
MAX17062EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Isolated
3, Non-Isolated
Voltage - Output
-
15V, 29V, -15V
Current - Output
5V, 15V
600mA, 30mA, 30mA
Voltage - Input
1.5A, 100mA
4.5V ~ 5.5V
Regulator Topology
?6V ~ 72V
Boost
Frequency - Switching
Buck
1.2MHz
Board Type
350kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17062
Power - Output
MAX15000A
-