☰
MAX15000AEVKIT
MAX15000AEVKIT
Obsolete
Description:  EVAL KIT MAX15000A (CURRENT-MODE
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27560
MAX15000AEVKIT vs MAX1748EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Isolated
3, Non-Isolated
Voltage - Output
-
5V, 15V, -5V
Current - Output
5V, 15V
200mA, 20mA, 20mA
Voltage - Input
1.5A, 100mA
2.7V ~ 5.5V
Regulator Topology
?6V ~ 72V
Boost
Frequency - Switching
Buck
1MHz
Board Type
350kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1748
Power - Output
MAX15000A
-