☰
MAX15000AEVKIT
MAX15000AEVKIT
Obsolete
Description:  EVAL KIT MAX15000A (CURRENT-MODE
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 20140
MAX15000AEVKIT vs MAX5022EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
2, Isolated
1, Isolated
Voltage - Output
-
5V
Current - Output
5V, 15V
1A
Voltage - Input
1.5A, 100mA
85 ~ 265 VAC
Regulator Topology
?6V ~ 72V
Flyback
Frequency - Switching
Buck
262kHz
Board Type
350kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5022
Power - Output
MAX15000A
5 W