☰
MAX15000AEVKIT
MAX15000AEVKIT
Obsolete
Description:  EVAL KIT MAX15000A (CURRENT-MODE
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 16960
MAX15000AEVKIT vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
5V, 15V
1A
Voltage - Input
1.5A, 100mA
1.2V ~ 5.5V
Regulator Topology
?6V ~ 72V
Boost
Frequency - Switching
Buck
2MHz
Board Type
350kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8815A
Power - Output
MAX15000A
5 W