Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15003EVKIT+
MAX15003EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX15003
Manufacturer:
Maxim Integrated
Datasheet:
MAX15003EVKIT+ Datasheet
History Price: Obsolete
In Stock: 13760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15003EVKIT+ vs MAX15022EVKIT+
Part No
MAX15003EVKIT+
MAX15022EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
-
-
Current - Output
1.2V, 2.5V, 3.3V
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
10A, 4A, 3A
4A, 2A, 500mA, 500mA
Regulator Topology
6V ~ 14V
4.5V ~ 5.5V
Frequency - Switching
Buck
Buck
Board Type
600kHz
2MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15003
MAX15022