☰
MAX15003EVKIT+
MAX15003EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX15003
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 28880
MAX15003EVKIT+ vs MAX1531EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
6, Non-Isolated
Voltage - Output
-
-
Current - Output
1.2V, 2.5V, 3.3V
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
10A, 4A, 3A
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
6V ~ 14V
10.5V ~ 24V
Frequency - Switching
Buck
Boost, Buck, Inverting
Board Type
600kHz
250kHz or 500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15003
MAX1531