☰
MAX15003EVKIT+
MAX15003EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX15003
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13760
MAX15003EVKIT+ vs MAX17075EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
-
6.5V, 13V, 30V, -7V
Current - Output
1.2V, 2.5V, 3.3V
500mA, 500mA, 60mA, 30mA
Voltage - Input
10A, 4A, 3A
2.5V ~ 5.5V
Regulator Topology
6V ~ 14V
Boost, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17075
Power - Output
MAX15003
-