☰
MAX15005AEVKIT+
MAX15005AEVKIT+
Active
Description:  KIT EVAL FOR MAX15005A
Manufacturer:  Maxim Integrated
History Price: $60.15
In Stock: 25400
MAX15005AEVKIT+ vs MAX1531EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Isolated
6, Non-Isolated
Voltage - Output
-
-
Current - Output
3V, 60V, 110V
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
650mA, 55mA, 12mA
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
6.5V ~ 16V
10.5V ~ 24V
Frequency - Switching
Flyback
Boost, Buck, Inverting
Board Type
100kHz
250kHz or 500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15005A
MAX1531