☰
MAX15005AEVKIT+
MAX15005AEVKIT+
Active
Description:  KIT EVAL FOR MAX15005A
Manufacturer:  Maxim Integrated
History Price: $60.15
In Stock: 25400
MAX15005AEVKIT+ vs MAX17062EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Isolated
3, Non-Isolated
Voltage - Output
-
15V, 29V, -15V
Current - Output
3V, 60V, 110V
600mA, 30mA, 30mA
Voltage - Input
650mA, 55mA, 12mA
4.5V ~ 5.5V
Regulator Topology
6.5V ~ 16V
Boost
Frequency - Switching
Flyback
1.2MHz
Board Type
100kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17062
Power - Output
MAX15005A
-