Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15005AEVKIT+
MAX15005AEVKIT+
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX15005A
Manufacturer:
Maxim Integrated
Datasheet:
MAX15005AEVKIT+ Datasheet
History Price: $60.15
In Stock: 25400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15005AEVKIT+ vs MAX17094EVKIT+
Part No
MAX15005AEVKIT+
MAX17094EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Isolated
5, Non-Isolated
Voltage - Output
-
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
3V, 60V, 110V
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
650mA, 55mA, 12mA
1.8V ~ 5.5V
Regulator Topology
6.5V ~ 16V
Boost, Inverting
Frequency - Switching
Flyback
-
Board Type
100kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17094
Power - Output
MAX15005A
-