☰
MAX15005AEVKIT+
MAX15005AEVKIT+
Active
Description:  KIT EVAL FOR MAX15005A
Manufacturer:  Maxim Integrated
History Price: $60.15
In Stock: 25400
MAX15005AEVKIT+ vs MAX1709EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
3, Isolated
1, Non-Isolated
Voltage - Output
-
3.3V or 5V
Current - Output
3V, 60V, 110V
4A
Voltage - Input
650mA, 55mA, 12mA
-
Regulator Topology
6.5V ~ 16V
Boost
Frequency - Switching
Flyback
600kHz
Board Type
100kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1709
Power - Output
MAX15005A
-