☰
MAX15005AEVKIT+
MAX15005AEVKIT+
Active
Description:  KIT EVAL FOR MAX15005A
Manufacturer:  Maxim Integrated
History Price: $60.15
In Stock: 25400
MAX15005AEVKIT+ vs MAX8643EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
3, Isolated
1, Non-Isolated
Voltage - Output
-
1.8V
Current - Output
3V, 60V, 110V
3A
Voltage - Input
650mA, 55mA, 12mA
2.35V ~ 3.6V
Regulator Topology
6.5V ~ 16V
Buck
Frequency - Switching
Flyback
1MHz
Board Type
100kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8643
Power - Output
MAX15005A
-