☰
MAX15015AEVKIT+
MAX15015AEVKIT+
Obsolete
Description:  EVAL KIT FOR MAX15015A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31520
MAX15015AEVKIT+ vs MAX1531EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
6, Non-Isolated
Voltage - Output
-
-
Current - Output
3.3V, 5V
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
1A, 50mA
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
4.5V ~ 40V
10.5V ~ 24V
Frequency - Switching
Buck
Boost, Buck, Inverting
Board Type
500kHz
250kHz or 500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15015A
MAX1531