☰
MAX15015AEVKIT+
MAX15015AEVKIT+
Obsolete
Description:  EVAL KIT FOR MAX15015A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 37040
MAX15015AEVKIT+ vs MAX1724EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
-
3.3V, 3.6V
Current - Output
3.3V, 5V
100mA
Voltage - Input
1A, 50mA
0.91V ~ 3.3V
Regulator Topology
4.5V ~ 40V
Boost
Frequency - Switching
Buck
-
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1722, MAX1723, MAX1724
Power - Output
MAX15015A
-