Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15015AEVKIT+
MAX15015AEVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX15015A
Manufacturer:
Maxim Integrated
Datasheet:
MAX15015AEVKIT+ Datasheet
History Price: Obsolete
In Stock: 37040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15015AEVKIT+ vs MAX1748EVKIT
Part No
MAX15015AEVKIT+
MAX1748EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
-
5V, 15V, -5V
Current - Output
3.3V, 5V
200mA, 20mA, 20mA
Voltage - Input
1A, 50mA
2.7V ~ 5.5V
Regulator Topology
4.5V ~ 40V
Boost
Frequency - Switching
Buck
1MHz
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1748
Power - Output
MAX15015A
-