☰
MAX15015EVKIT
MAX15015EVKIT
Obsolete
Description:  EVAL KIT FOR MAX15015
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 48680
MAX15015EVKIT vs MAX15022EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
-
-
Current - Output
3.3V, 5V
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
1A, 50mA
4A, 2A, 500mA, 500mA
Regulator Topology
4.5V ~ 40V
4.5V ~ 5.5V
Frequency - Switching
Buck
Buck
Board Type
500kHz
2MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15015
MAX15022