☰
MAX15015EVKIT
MAX15015EVKIT
Obsolete
Description:  EVAL KIT FOR MAX15015
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 39440
MAX15015EVKIT vs MAX15049EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
-
-
Current - Output
3.3V, 5V
1.2V, 1.8V, 3.3V
Voltage - Input
1A, 50mA
6A, 3A, 3A
Regulator Topology
4.5V ~ 40V
5V ~ 16V
Frequency - Switching
Buck
Buck
Board Type
500kHz
500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15015
MAX15049