☰
MAX15015EVKIT
MAX15015EVKIT
Obsolete
Description:  EVAL KIT FOR MAX15015
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 48680
MAX15015EVKIT vs MAX17062EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
-
15V, 29V, -15V
Current - Output
3.3V, 5V
600mA, 30mA, 30mA
Voltage - Input
1A, 50mA
4.5V ~ 5.5V
Regulator Topology
4.5V ~ 40V
Boost
Frequency - Switching
Buck
1.2MHz
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17062
Power - Output
MAX15015
-