☰
MAX15015EVKIT
MAX15015EVKIT
Obsolete
Description:  EVAL KIT FOR MAX15015
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 48680
MAX15015EVKIT vs MAX8784EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
6, Non-Isolated
Voltage - Output
-
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
3.3V, 5V
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
1A, 50mA
4.5V ~ 5.5V
Regulator Topology
4.5V ~ 40V
Boost, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8784
Power - Output
MAX15015
-