☰
MAX1501EVKIT
MAX1501EVKIT
Active
Description:  EVAL KIT MAX1501 (HIGHLY INTEGRA
Manufacturer:  Maxim Integrated
History Price: $71.6
In Stock: 10320
MAX1501EVKIT vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
-
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
-
70V
Voltage - Input
-
4mA
Regulator Topology
4.5V ~ 13V
2.8V ~ 5.5V
Frequency - Switching
-
Boost
Board Type
-
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1501
MAX15059