☰
MAX1501EVKIT
MAX1501EVKIT
Active
Description:  EVAL KIT MAX1501 (HIGHLY INTEGRA
Manufacturer:  Maxim Integrated
History Price: $71.6
In Stock: 21440
MAX1501EVKIT vs MAX17065EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
-
Special Purpose DC/DC, OLED Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
-
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
-
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
-
2.3V ~ 4.5V
Regulator Topology
4.5V ~ 13V
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s), Cable(s)
Utilized IC / Part
Board(s)
MAX17065
Power - Output
MAX1501
-