☰
MAX1501EVKIT
MAX1501EVKIT
Active
Description:  EVAL KIT MAX1501 (HIGHLY INTEGRA
Manufacturer:  Maxim Integrated
History Price: $71.6
In Stock: 10320
MAX1501EVKIT vs MAX17075EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
-
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-
6.5V, 13V, 30V, -7V
Current - Output
-
500mA, 500mA, 60mA, 30mA
Voltage - Input
-
2.5V ~ 5.5V
Regulator Topology
4.5V ~ 13V
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17075
Power - Output
MAX1501
-