☰
MAX15020EVKIT+
MAX15020EVKIT+
Active
Description:  EVAL KIT FOR MAX15020
Manufacturer:  Maxim Integrated
History Price: $64.65
In Stock: 21960
MAX15020EVKIT+ vs MAX15023EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
-
Current - Output
30V
1.2V, 3.3V
Voltage - Input
2A
10A, 5A
Regulator Topology
7.5V ~ 40V
9V ~ 16V
Frequency - Switching
Buck
Buck
Board Type
-
500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15020
MAX15023