☰
MAX15020EVKIT+
MAX15020EVKIT+
Active
Description:  EVAL KIT FOR MAX15020
Manufacturer:  Maxim Integrated
History Price: $64.65
In Stock: 21960
MAX15020EVKIT+ vs MAX17112EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
15V
Current - Output
30V
600mA
Voltage - Input
2A
4.5V ~ 5.5V
Regulator Topology
7.5V ~ 40V
Boost
Frequency - Switching
Buck
1MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17112
Power - Output
MAX15020
-