Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15020EVKIT+
MAX15020EVKIT+
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX15020
Manufacturer:
Maxim Integrated
Datasheet:
MAX15020EVKIT+ Datasheet
History Price: $64.65
In Stock: 25680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX15020EVKIT+ vs MAX8815AEVKIT+
Part No
MAX15020EVKIT+
MAX8815AEVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
True Shutdown?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
30V
1A
Voltage - Input
2A
1.2V ~ 5.5V
Regulator Topology
7.5V ~ 40V
Boost
Frequency - Switching
Buck
2MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8815A
Power - Output
MAX15020
5 W