☰
MAX15021EVKIT+
MAX15021EVKIT+
Obsolete
Description:  BOARD EVAL FOR MAX15021
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 18800
MAX15021EVKIT+ vs MAX15066EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
0.6V ~ 5.5V
1.8V
Voltage - Input
4A, 2A
4A
Regulator Topology
2.5V ~ 5.5V
4.5V ~ 16V
Frequency - Switching
Buck
Buck
Board Type
-
500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15021
MAX15066