☰
MAX15021EVKIT+
MAX15021EVKIT+
Obsolete
Description:  BOARD EVAL FOR MAX15021
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 18800
MAX15021EVKIT+ vs MAX17117EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-
4.25V, 8.5V, 23V, -6V
Current - Output
0.6V ~ 5.5V
250mA, 200mA, 20mA, 10mA
Voltage - Input
4A, 2A
2.3V ~ 5.5V
Regulator Topology
2.5V ~ 5.5V
Boost, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17117
Power - Output
MAX15021
-