☰
MAX15021EVKIT+
MAX15021EVKIT+
Obsolete
Description:  BOARD EVAL FOR MAX15021
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 26200
MAX15021EVKIT+ vs MAX8784EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
-
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
0.6V ~ 5.5V
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
4A, 2A
4.5V ~ 5.5V
Regulator Topology
2.5V ~ 5.5V
Boost, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8784
Power - Output
MAX15021
-