☰
MAX15023EVKIT+
MAX15023EVKIT+
Active
Description:  KIT EVALUATION FOR MAX15023 CTLR
Manufacturer:  Maxim Integrated
History Price: $105.54
In Stock: 6880
MAX15023EVKIT+ vs MAX15066EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.2V, 3.3V
1.8V
Voltage - Input
10A, 5A
4A
Regulator Topology
9V ~ 16V
4.5V ~ 16V
Frequency - Switching
Buck
Buck
Board Type
500kHz
500kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15023
MAX15066