☰
MAX15023EVKIT+
MAX15023EVKIT+
Active
Description:  KIT EVALUATION FOR MAX15023 CTLR
Manufacturer:  Maxim Integrated
History Price: $105.54
In Stock: 6880
MAX15023EVKIT+ vs MAX17062EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
-
15V, 29V, -15V
Current - Output
1.2V, 3.3V
600mA, 30mA, 30mA
Voltage - Input
10A, 5A
4.5V ~ 5.5V
Regulator Topology
9V ~ 16V
Boost
Frequency - Switching
Buck
1.2MHz
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17062
Power - Output
MAX15023
-